DELL logo

DELL Precision M4600 Intel® Core™ i7 i7-2720QM 39.6 cm (15.6") 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
248888
Info modified on:
22 Jan 2025, 05:35:45
Short summary description DELL Precision M4600 Intel® Core™ i7 i7-2720QM 39.6 cm (15.6") 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

DELL Precision M4600, Intel® Core™ i7, 2.2 GHz, 39.6 cm (15.6"), 8 GB, 500 GB, Windows 7 Professional

Long summary description DELL Precision M4600 Intel® Core™ i7 i7-2720QM 39.6 cm (15.6") 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

DELL Precision M4600. Processor family: Intel® Core™ i7, Processor model: i7-2720QM, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.79 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.