DELL TB16, Wired, Thunderbolt 3, 3.5 mm, USB Type-A, 10,100,1000 Mbit/s, Black
DELL TB16. Connectivity technology: Wired, Host interface: Thunderbolt 3, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Brand compatibility: Dell, Compatibility: XPS 13 (9350) XPS 12 (9250) XPS 13 (9360) Latitude 5280 Latitude 5480 Latitude 5580 XPS 9365.... Power source type: AC, AC input voltage: 120-230 V, AC input frequency: 50 - 60 Hz. Width: 145 mm, Depth: 145 mm, Height: 51 mm