DELL logo

DELL 452-BBQN power supply unit 460 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76123
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL 452-BBQN power supply unit 460 W Black:

DELL 452-BBQN, 460 W, PC, Black, 185 mm, 409.6 mm, 173.5 mm

Long summary description DELL 452-BBQN power supply unit 460 W Black:

DELL 452-BBQN. Total power: 460 W. Purpose: PC. Product colour: Black. Width: 185 mm, Depth: 409.6 mm, Height: 173.5 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.