DELL logo

DELL 452-11510 laptop dock/port replicator Docking Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168539
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL 452-11510 laptop dock/port replicator Docking Black:

DELL 452-11510, Docking, USB Type-A, Black, Dell Precision M4700, M6700, 240 W, 288 mm

Long summary description DELL 452-11510 laptop dock/port replicator Docking Black:

DELL 452-11510. Connectivity technology: Docking, USB connector type: USB Type-A. Product colour: Black, Compatibility: Dell Precision M4700, M6700. Power consumption (typical): 240 W. Width: 288 mm, Depth: 170 mm, Height: 53.7 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.