DELL logo

DELL DMPU2016-G01 KVM switch Rack mounting Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60492
Info modified on:
20 Jun 2024, 08:26:20
Short summary description DELL DMPU2016-G01 KVM switch Rack mounting Black, Silver:

DELL DMPU2016-G01, 1600 x 1200 pixels, Ethernet LAN, HD+, Rack mounting, 1U, 18 W

Long summary description DELL DMPU2016-G01 KVM switch Rack mounting Black, Silver:

DELL DMPU2016-G01. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Security algorithms: 3DES, AES, DES. HD type: HD+, Maximum resolution: 1600 x 1200 pixels, Number of users: 3 user(s). Product colour: Black, Silver, Rack capacity: 1U. Power source: AC, Input voltage: 120 - 230 V, Power consumption (typical): 18 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.