DELL logo

DELL DAV2108 KVM switch Rack mounting Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67899
Info modified on:
20 Jun 2024, 08:26:21
Short summary description DELL DAV2108 KVM switch Rack mounting Black:

DELL DAV2108, 1600 x 1200 pixels, Ethernet LAN, UXGA, Rack mounting, 1U, Black

Long summary description DELL DAV2108 KVM switch Rack mounting Black:

DELL DAV2108. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Security algorithms: 3DES, AES, DES. HD type: UXGA, Maximum resolution: 1600 x 1200 pixels. Product colour: Black, Rack capacity: 1U. Input voltage: 120 - 230 V

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.