DELL logo

DELL 450-18105 power adapter/inverter Indoor 100 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8546
Info modified on:
07 Mar 2019, 11:31:49
Short summary description DELL 450-18105 power adapter/inverter Indoor 100 W Black:

DELL 450-18105, Universal, Indoor, 100 W, AC-to-DC, Black, 139 mm

Long summary description DELL 450-18105 power adapter/inverter Indoor 100 W Black:

DELL 450-18105. Purpose: Universal, Power supply type: Indoor, Output power: 100 W. Product colour: Black. Width: 139 mm, Depth: 75 mm, Height: 248 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.