location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 450-14951 power adapter/inverter 65 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
450-14951
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
450-14951
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:57:55
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name DELL 450-14951 power adapter/inverter 65 W Black :
The long product name of DELL 450-14951 power adapter/inverter 65 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

European 1M Kit, AC Adapter 65W, 1m, Vostro 3300
More>>>
DELL 450-14951 power adapter/inverter 65 W Black:
The official description of DELL 450-14951 power adapter/inverter 65 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power your Dell™ system with the Power Adapter from Dell. It is designed to provide electrical connectivity to your equipment.

Short summary description DELL 450-14951 power adapter/inverter 65 W Black:
This short summary of the DELL 450-14951 power adapter/inverter 65 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 450-14951, 65 W, Vostro 3300, Black, 1 m

Long summary description DELL 450-14951 power adapter/inverter 65 W Black:
This is an auto-generated long summary of DELL 450-14951 power adapter/inverter 65 W Black based on the first three specs of the first five spec groups.

DELL 450-14951. Output power: 65 W, Compatibility: Vostro 3300. Product colour: Black. Cable length: 1 m

Features
Output power *
65 W
Compatibility
Vostro 3300
Design
Product colour *
Black
Weight & dimensions
Cable length
1 m
Country Distributor
United Kingdom 1 distributor(s)