location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Vostro 3300 Intel® Core™ i5 i5-450M 33.8 cm (13.3") 3 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vostro 3300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13622506
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59522
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Vostro 3300 Intel® Core™ i5 i5-450M 33.8 cm (13.3") 3 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver
  • - Intel® Core™ i5 i5-450M 2.4 GHz
  • - 33.8 cm (13.3") 1366 x 768 pixels LED backlight Gloss 16:9
  • - 3 GB DDR3-SDRAM 1066 MHz 1 x 1 + 1 x 2 GB
  • - 320 GB DVD Super Multi DL
  • - Intel HD Intel® HD Graphics
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - 65 W
  • - Windows 7 Professional
Warranty: 1 year
Long product name DELL Vostro 3300 Intel® Core™ i5 i5-450M 33.8 cm (13.3") 3 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional Black, Silver :
The long product name of DELL Vostro 3300 Intel® Core™ i5 i5-450M 33.8 cm (13.3") 3 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Vostro 3300, Intel Core i5-450M (2.4 GHz), 13.3" HD LED (1366 x 768), 3 GB DDR3, 320 GB SATA HDD, Intel HD Graphics, DVD-RW, Bluetooth, Windows 7 Professional
More>>>
DELL Vostro 3300 Intel® Core™ i5 i5-450M 33.8 cm (13.3") 3 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional Black, Silver:
The official description of DELL Vostro 3300 Intel® Core™ i5 i5-450M 33.8 cm (13.3") 3 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Vostro: Built for Small Business

The first family of Dell computers designed specifically for small business, DellTM VostroTM gives you the flexibility to choose exactly the PC you need—without the added costs you don’t. Because when it comes to finding the right small-business computer, "full-featured" and "affordable" should never be mutually exclusive.

Big-Business Features for Small-Business Budgets

Don’t sacrifice the features you crave just to stay under budget. With the Vostro 3300, you get the looks, durability and performance normally reserved for big-business laptops—at a price that’s right for small business.
- Design that Commands Attention: As strong as it is sophisticated, the aluminum case on all new Vostro laptops radiates professionalism in your choice of 3 elegant colours.
- Uncompromising Thinness: With standard-voltage processors, optional discrete graphics and a built-in optical drive, the Vostro 3300 delivers where other ultra-thin laptops compromise.
- Ready to Do More: Enjoy powerful productivity on the go with up to Intel® CoreTM i5 mobile processors,
- Genuine Windows® 7 Professional, and up to 6GB1 offered of DDR3 memory2.
- Form & Function: A 13.3" (34 cm) widescreen display, gesture-enabled touchpad and optional backlit, spill-resistant keyboard let you work smartly—and comfortably.
- Connected to Your Business: The latest wireless options let you work from virtually anywhere.3 Use the built-in webcam and microphone with your favorite communication software for a full videoconferencing solution.

Support that Stands Behind You

Running a small business is challenging enough without having to be your own IT department. With a range of customised support options behind every Vostro laptop we sell, Dell has the resources to keep your business moving.

- Support that Understands Small Business: Stop paying for per-incident help-desk issues. Choose Dell ProSupport for End Users4 to get specialised, 24/7 tech support that understands small business
- Coverage Now & Later: Extend your basic limited hardware warranty5 up to 3 years, and choose Accidental Damage Service6 for protection against drops, surges and other unexpected damages not covered under your Limited Hardware Warranty.
- Time-Saving, Expert Installation: From help with office network connections to On-Site System Setup, Dell installation services can help get you up and running quickly so you can stay focused on your business.

The Security Small Business Needs
Dell understands that data security isn’t just a big-business problem. We’ve designed the Vostro 3300 with a range of options to help keep your small business protected every day.
- Proven Data Protection from Dell: Accidents happen, but that doesn’t mean you can’t plan for them. Choose Dell DataSafe® Online Backup for a full-service 24/7 data backup and recovery solution—no extra hardware or IT staff required.
- Fingerprint Reader for Added Security: Your data is the backbone of your business. Keep it protected against thieves and competitors by choosing an optional fingerprint reader for multi-factor authentication.
- Damage Protection Right Out of the Box: A standard free-fall-sensor hard drive and Strike ZoneTM shock absorber to help protect your data against system drops—even if your laptop is off at the time.

Short summary description DELL Vostro 3300 Intel® Core™ i5 i5-450M 33.8 cm (13.3") 3 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional Black, Silver:
This short summary of the DELL Vostro 3300 Intel® Core™ i5 i5-450M 33.8 cm (13.3") 3 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Vostro 3300, Intel® Core™ i5, 2.4 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description DELL Vostro 3300 Intel® Core™ i5 i5-450M 33.8 cm (13.3") 3 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional Black, Silver:
This is an auto-generated long summary of DELL Vostro 3300 Intel® Core™ i5 i5-450M 33.8 cm (13.3") 3 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

DELL Vostro 3300. Processor family: Intel® Core™ i5, Processor model: i5-450M, Processor frequency: 2.4 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel HD. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 1.94 kg

Design
Product colour *
Black, Silver
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-450M
Processor cores
2
Processor threads
4
Processor boost frequency
2.66 GHz
Processor frequency *
2.4 GHz
System bus rate
4.8 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-400 Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
18
ECC supported by processor
No
Memory
Internal memory *
3 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
1 x 1 + 1 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Number of HDDs installed
1
HDD capacity
320 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
Intel HD
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Audio
Number of built-in speakers
1
Speaker power
2 W
Optical drive
DVD-RW read speed
8x
DVD-RW write speed
8x
DVD+RW read speed
8x
DVD+RW write speed
8x
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Ports & interfaces
TV-out
No
Performance
Motherboard chipset
Intel® HM57 Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1/4.2
Processor code
SLBTZ
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
49022
Conflict-Free processor
No
Battery
Number of battery cells
4
Power
AC adapter power
65 W
Security
Cable lock slot
No
Fingerprint reader
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
325 mm
Depth
229 mm
Height (front)
2.01 cm
Height (rear)
2.86 cm
Weight *
1.94 kg
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel
Type
PC
Power supply type
AC
Power requirements
100 - 240 V
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Internal modem
No
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-24 01:36:33
Uk has collected 25 expert reviews for DELL Vostro 3300 Intel® Core™ i5 i5-450M 33.8 cm (13.3") 3 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional Black, Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
channelpro.co.uk
Updated:
2014-05-24 01:36:33
Dell's 13.3in business laptop is certainly affordable, but there's room for improvement Business laptops don't need to be gorgeous to succeed, they just need to work, and work well. But while some companies may be willing to pay the premium for high-en...
0%
alphr.com
Updated:
2014-05-24 01:36:33
Business laptops don't need to be gorgeous to succeed, they just need to work, and work well. But while some companies may be willing to pay the premium for high-end workstations, smaller companies need a more affordable option. Dell's Vostro range pro...
Bottom line Dell's 13.3in business laptop is certainly affordable, but there's room for improvement...
67%
pcadvisor.co.uk
Updated:
2014-05-24 01:36:33
Product Code: N0633001 The Dell Vostro 3300 inherits its svelte design and thin esthetic from the original Dell Adamo design, though the 3300 isn't quite as skinny or light as the Dell Adamo. Even so, Dell's new small-business laptop offers combinati...
Bottom line Overall, the Dell Vostro 3300 hits a solid combination of features in a sleek, compact package. Dell has managed to make an ultrathin small-business laptop that's just a little sexy, but also just boring enough not to attract too much attention. Loyd...
90%
hardwarezone.com.ph
Updated:
2016-12-14 07:40:14
Business notebooks have come a long way since the stalwart days of the IBM ThinkPad. While manufactures still propose dependable features like a fortified physique, data protection and respectable specs, one thing has changed dramatically - the steep pric...
Good Robust build, Decent performance, Attractive price...
Bad Lacks HDMI...
Bottom line Write a ReviewDesign9Features8.5Performance9Value9Mobility8.5The GoodRobust buildDecent performanceAttractive priceThe BadLacks HDMIHave feedback on the article for the editorial team? You can reach out to them here...
90%
notebookcheck.net
Updated:
2014-05-24 01:36:33
Our test laptop is configured with a Core i5 450m processor, integrated with GMA HD graphics chip , three gigabytes of DDR3 RAM and a fast 7200 RPM 320 GB hard drive. As can be expected with Dell the Vostro 3300 can also be comprehensively configured. The...
Good Good application performance, Comfortable keypad with lighting, Precise touchpad, Matt finished, workplace suitable screen, Comprehensive (some optional) communication equipment...
Bad No separate docking port (USB solution only), No digital video port...
Bottom line It isn't just the elegant design of the Vostro 3300 that appeals, but the case, which uses aluminium generously, convinces by workmanship and sturdiness.The laptop gets points with its good communication configuration and its good application performance...
82%
notebookcheck.net
Updated:
2014-05-24 01:36:33
by J. Simon Leitner, 07/20/2010 Apparently, there is a trend to 13-inch notebooks. That's not surprising, because this size offers an excellent mobility and at the same time a performance close to bigger competitors. The Vostro 3300 is a cheap busines...
Bottom line At least in terms of size the Vostro 3300 proves to be the logical continuation of the Vostro family from big to small. In many aspects it resembles its bigger colleagues.The meagre connectivity, e.g, no digital display-out and no docking port, are a mai...
0%
etechreviews.com
Updated:
2014-05-24 01:36:33
Sum and Substance:Thumbs Up: Compact size, antiglare coating on the screen, reasonably pricedThumbs Down: Low battery lifeThe Whiz Kid Speaks: Cost – $868 (our review unit), $599 (starting price) 2.26 GHz Intel Core i5 M430 processor 3 GB DDR3 SD RAM a...
0%
onlinenotebook.com
Updated:
2014-05-24 01:36:33
Price – $868 (our review model), $599 (starting price)Processor – 2.26 GHz Intel Core i5 M430RAM – 3 GB DDR3 SD RAM at 1066 MHzHard disk – 320 GB, 7,200 rpmChipset – Intel HM57Graphics – Intel Media Accelerator HD graphicsOS – Windows 7 Professional...
Good Compact size, reasonably priced, screen has antiglare coating...
Bad Low battery life...
Bottom line Dell Vostro 3300 look very sexy and the compact size makes it good for traveling. However, note that the battery life is a bit low and hence you will have to travel with your charger too...
0%
techreviewsource.com
Updated:
2014-05-24 01:36:33
The new small business-oriented laptop from Dell, the Vostro 3300, offers a decent good feature set, including good performance and a compact, lightweight design. It's a good choice for users who are frequently on-the-go or want to have a laptop t...
Good Small, portable size, Good quality 13.3" screen, Comfortable keyboard, 802.11n networking...
Bad Integrated Intel graphics, Poor battery life with 4cell battery, Mediocre onboard speaker...
60%
pcworld.com_techhive.com
Updated:
2014-05-24 01:36:33
Dell's Vostro 3300 inherits its svelte design and thin esthetic from the original Dell Adamo design, though the 3300 isn't quite as skinny or light as the Adamo. Even so, Dell's new small-business laptop offers combination of hardware and support optio...
Good Discrete (if limited) graphics, Compact, truly thin and light...
Bad Audio from speakers is poor, Long battery life only with bulky 8-cell battery...
Bottom line Dell offers a highly functional small-business laptop in an attractive, lightweight package...
90%
pcmag.com
Updated:
2014-05-24 01:36:33
Small businesses no longer have five-figure budgets to spend on laptops. Even big corporations are cutting down on IT expenditures. For this reason, Dell launched its Vostro line a couple of years ago, geared toward small businesses, startups, and c...
Good Thoroughbred parts. Option for an Nvidia graphics chip. Fantastic user experience. Multiple configurations. Sleek design. Multiple color options.
Bad No HDMI port. Standard 40WH provides short battery life.
Bottom line The Dell Vostro 3300 is a speedy SMB laptop that will accommodate any big-league professional, but make sure you buy it with the 8-cell battery...
70%
laptopz.com
Updated:
2014-05-24 01:36:33
Dell Vostro 3300 has received the user’s attention since on sale. Dell Vostro 3300 uses the latest Intel Core i5 processor, DDR3 memory and 7200 RPM drives, weights less than 2kg, also many colors to be choosen, very attractive.Dell Vostro 3300 has thr...
Bottom line Dell Vostro 3300Advantages: Balanced and superior performance;Keyboard and touchpad feel good;Workmanhship is good and a variety of colors to be chose;Light but strong body;Dell Vostro 3300 Disadvantage:Battery capacity is small;Poor ventilation hole...
0%
hardwarezone.com.sg
Updated:
2014-05-24 01:36:33
Business notebooks have come a long way since the stalwart days of the IBM ThinkPad. While manufactures still propose dependable features like a fortified physique, data protection and respectable specs, one thing has changed dramatically - the steep p...
Good Robust build, Decent performance, Attractive price...
Bad Lacks HDMI...
90%
Country Distributor
United Kingdom 1 distributor(s)