DELL logo

DELL Online Rack UPS 5600W uninterruptible power supply (UPS) 10 AC outlet(s)

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97222
Info modified on:
21 Oct 2022, 10:32:10
Short summary description DELL Online Rack UPS 5600W uninterruptible power supply (UPS) 10 AC outlet(s):

DELL Online Rack UPS 5600W, 5600 W, 220 V, 240 V, 50/60 Hz, 216 V, 216 V

Long summary description DELL Online Rack UPS 5600W uninterruptible power supply (UPS) 10 AC outlet(s):

DELL Online Rack UPS 5600W. Output power: 5600 W, Input operation voltage (min): 220 V, Input operation voltage (max): 240 V. AC outlet types: C13 coupler, C19 coupler, AC outlets quantity: 10 AC outlet(s). Typical backup time at full load: 5.5 min, Typical backup time at half load: 17 min, Battery recharge time: 4 h. Form factor: Rackmount, Product colour: Black, Rack capacity: 4U. Certification: UL, cUL, CE, GS, GOST, BSMI, S-MARK, KC, NRCS, C-tick, CQC, IEC, EN, CISPR, FCC, CNS, AS/NZS, KN, GB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.