DELL logo

DELL Rack UPS 5600W uninterruptible power supply (UPS)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100871
Info modified on:
20 Apr 2022, 13:56:10
Short summary description DELL Rack UPS 5600W uninterruptible power supply (UPS):

DELL Rack UPS 5600W, 5600 W, 230 V, Rackmount, Black, 4U, Power

Long summary description DELL Rack UPS 5600W uninterruptible power supply (UPS):

DELL Rack UPS 5600W. Output power: 5600 W, Input operation voltage (max): 230 V. Form factor: Rackmount, Product colour: Black, Rack capacity: 4U. Relative humidity: 0 - 98%

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.