DELL logo

DELL 429-15887 optical disc drive DVD-ROM Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28836
Info modified on:
23 Aug 2021, 14:22:19
Short summary description DELL 429-15887 optical disc drive DVD-ROM Black:

DELL 429-15887, Black, Horizontal, Laptop, DVD-ROM, USB 2.0 & eSATA, CD-ROM, CD-RW, DVD, DVD-ROM

Long summary description DELL 429-15887 optical disc drive DVD-ROM Black:

DELL 429-15887. Product colour: Black, Mounting: Horizontal. Purpose: Laptop, Optical drive type: DVD-ROM, Interface: USB 2.0 & eSATA. Quantity per pack: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.