DELL logo

DELL Inspiron Zino HD 410 AMD Athlon II X2 P360 3 GB DDR3-SDRAM 320 GB AMD Radeon HD 4250 Windows 7 Home Premium Mini PC Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
193277
Info modified on:
19 Mar 2021, 15:59:42
Short summary description DELL Inspiron Zino HD 410 AMD Athlon II X2 P360 3 GB DDR3-SDRAM 320 GB AMD Radeon HD 4250 Windows 7 Home Premium Mini PC Silver:

DELL Inspiron Zino HD 410, 2.2 GHz, AMD Athlon II X2, 3 GB, 320 GB, DVD-RW, Windows 7 Home Premium

Long summary description DELL Inspiron Zino HD 410 AMD Athlon II X2 P360 3 GB DDR3-SDRAM 320 GB AMD Radeon HD 4250 Windows 7 Home Premium Mini PC Silver:

DELL Inspiron Zino HD 410. Processor frequency: 2.2 GHz, Processor family: AMD Athlon II X2, Processor model: P360. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 4250. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 65 W. Product type: Mini PC. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.