DELL logo

DELL 407-BCEX network transceiver module Fiber optic 100000 Mbit/s QSFP28 850 nm

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92968
Info modified on:
14 Apr 2025, 17:05:33
Short summary description DELL 407-BCEX network transceiver module Fiber optic 100000 Mbit/s QSFP28 850 nm:

DELL 407-BCEX, Fiber optic, 100000 Mbit/s, QSFP28, MPO12, SR4, 100 m

Long summary description DELL 407-BCEX network transceiver module Fiber optic 100000 Mbit/s QSFP28 850 nm:

DELL 407-BCEX. SFP transceiver type: Fiber optic, Maximum data transfer rate: 100000 Mbit/s, Interface type: QSFP28. Brand compatibility: Dell, Compatible products: - PowerEdge FC640 - PowerEdge R6415 - PowerEdge R440 - PowerEdge R730XD - PowerEdge FC830 -.... Quantity per pack: 1 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.