DELL logo

DELL Inspiron 14 (N4050) Intel® Core™ i3 i3-2370M 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 6470M Windows 7 Home Basic Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
584421
Info modified on:
22 Jan 2025, 05:32:39
Short summary description DELL Inspiron 14 (N4050) Intel® Core™ i3 i3-2370M 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 6470M Windows 7 Home Basic Black:

DELL Inspiron 14 (N4050), Intel® Core™ i3, 2.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description DELL Inspiron 14 (N4050) Intel® Core™ i3 i3-2370M 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 6470M Windows 7 Home Basic Black:

DELL Inspiron 14 (N4050). Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2370M, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Basic. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.