DELL logo

DELL PERC HBA330 RAID controller PCI Express x8 3.0 12 Gbit/s

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151953
Info modified on:
14 Mar 2024, 18:59:52
Short summary description DELL PERC HBA330 RAID controller PCI Express x8 3.0 12 Gbit/s:

DELL PERC HBA330, SAS, PCI Express x8, 12 Gbit/s, - PowerEdge R440 - PowerEdge T440 - PowerEdge R940 - PowerEdge R740XD - PowerEdge R7425 -..., LSI, LSISAS3008

Long summary description DELL PERC HBA330 RAID controller PCI Express x8 3.0 12 Gbit/s:

DELL PERC HBA330. Supported storage drive interfaces: SAS, Host interface: PCI Express x8. Data transfer rate: 12 Gbit/s, Compatible products: - PowerEdge R440 - PowerEdge T440 - PowerEdge R940 - PowerEdge R740XD - PowerEdge R7425 -.... Processor family: LSI, Processor model: LSISAS3008. Compatible operating systems: - Microsoft Windows Server 2008 R2 SP2 - Microsoft Windows Server 2012 - Microsoft Windows Server...

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.