DELL PERC H740P, SAS-3, Serial ATA III, PCI Express x8, 0, 1, 5, 6, 10, 50, 60, 12 Gbit/s, 8192 MB, LSI
DELL PERC H740P. Supported storage drive interfaces: SAS-3, Serial ATA III, Host interface: PCI Express x8. RAID levels: 0, 1, 5, 6, 10, 50, 60, Data transfer rate: 12 Gbit/s, Internal memory: 8192 MB. Processor family: LSI. Compatible operating systems: - Microsoft Windows Server 2012 - Microsoft Windows Server 2016 - Red Hat Enterprise Linux 6.5 -...