DELL PERC H330, SAS, Serial ATA III, PCI Express x8, 0, 1, 5, 6, 10, 50, 60, 1.2 Gbit/s, PowerEdge R630 PowerEdge R730 PowerEdge R730XD, LSI
DELL PERC H330. Supported storage drive interfaces: SAS, Serial ATA III, Host interface: PCI Express x8. RAID levels: 0, 1, 5, 6, 10, 50, 60, Data transfer rate: 1.2 Gbit/s, Compatible products: PowerEdge R630 PowerEdge R730 PowerEdge R730XD. Processor family: LSI. Width: 176.6 mm, Depth: 64.4 mm