DELL logo

DELL PERC H710 RAID controller PCI Express 2.0 6 Gbit/s

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93526
Info modified on:
20 Jun 2018, 00:49:18
Short summary description DELL PERC H710 RAID controller PCI Express 2.0 6 Gbit/s:

DELL PERC H710, SAS, PCI Express, 0, 1, 5, 6, 10, 50, 60, 6 Gbit/s, 512 MB, 600 MB/s

Long summary description DELL PERC H710 RAID controller PCI Express 2.0 6 Gbit/s:

DELL PERC H710. Supported storage drive interfaces: SAS, Host interface: PCI Express. RAID levels: 0, 1, 5, 6, 10, 50, 60, Data transfer rate: 6 Gbit/s, Internal memory: 512 MB. Processor frequency: 600 MHz, Processor family: LSI, Processor model: LSISAS2208

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.