DELL PERC H700, SAS-2, PCI Express x8, 0, 1, 5, 6, 10, 50, 60, 0.6 Gbit/s, 1024 MB, 8 channels
DELL PERC H700. Supported storage drive interfaces: SAS-2, Host interface: PCI Express x8. RAID levels: 0, 1, 5, 6, 10, 50, 60, Data transfer rate: 0.6 Gbit/s, Internal memory: 1024 MB. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Premium, Windows 7 Professional, Windows 7 Starter, Windows 7...