DELL logo

DELL PERC 6/i RAID controller PCI Express x8

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89885
Info modified on:
18 May 2018, 08:12:12
Short summary description DELL PERC 6/i RAID controller PCI Express x8:

DELL PERC 6/i, SAS, PCI Express x8, 0, 1, 5, 6, 50, 60, 256 MB, DDR2, 300 MB/s

Long summary description DELL PERC 6/i RAID controller PCI Express x8:

DELL PERC 6/i. Supported storage drive interfaces: SAS, Host interface: PCI Express x8. RAID levels: 0, 1, 5, 6, 50, 60, Internal memory: 256 MB, Internal memory type: DDR2. Windows operating systems supported: Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista.... PCI Card form factor: Full-height

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.