DELL logo

DELL NPOS - to be sold with Server only - 960GB SSD SAS Mixed Use 12Gbps 512e 2.5in Hot-plug PM5-V Drive 3 DWPD 5256 TBW

Data-sheet quality:
created/standardized by Icecat
Product views:
62368
Info modified on:
09 Mar 2024, 14:28:18
Short summary description DELL NPOS - to be sold with Server only - 960GB SSD SAS Mixed Use 12Gbps 512e 2.5in Hot-plug PM5-V Drive 3 DWPD 5256 TBW:

DELL NPOS - to be sold with Server only - 960GB SSD SAS Mixed Use 12Gbps 512e 2.5in Hot-plug PM5-V Drive 3 DWPD 5256 TBW, 960 GB, 2.5", 12 Gbit/s

Long summary description DELL NPOS - to be sold with Server only - 960GB SSD SAS Mixed Use 12Gbps 512e 2.5in Hot-plug PM5-V Drive 3 DWPD 5256 TBW:

DELL NPOS - to be sold with Server only - 960GB SSD SAS Mixed Use 12Gbps 512e 2.5in Hot-plug PM5-V Drive 3 DWPD 5256 TBW. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.