DELL logo

DELL NPOS - to be sold with Server only - 480GB SSD SATA Read Intensive 6Gbps 512e 2.5in Hot-plug S4510 Drive, 1 DWPD,876 TBW

Data-sheet quality:
created/standardized by Icecat
Product views:
106776
Info modified on:
09 Mar 2024, 14:28:18
Short summary description DELL NPOS - to be sold with Server only - 480GB SSD SATA Read Intensive 6Gbps 512e 2.5in Hot-plug S4510 Drive, 1 DWPD,876 TBW:

DELL NPOS - to be sold with Server only - 480GB SSD SATA Read Intensive 6Gbps 512e 2.5in Hot-plug S4510 Drive, 1 DWPD,876 TBW, 480 GB, 2.5", 6 Gbit/s

Long summary description DELL NPOS - to be sold with Server only - 480GB SSD SATA Read Intensive 6Gbps 512e 2.5in Hot-plug S4510 Drive, 1 DWPD,876 TBW:

DELL NPOS - to be sold with Server only - 480GB SSD SATA Read Intensive 6Gbps 512e 2.5in Hot-plug S4510 Drive, 1 DWPD,876 TBW. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.