DELL logo

DELL NPOS - to be sold with Server only - 480GB SSD SATA Mixed Use 6Gbps 512e 2.5in Hot-plug, 3.5in HYB CARR Drive, S4610

Data-sheet quality:
created/standardized by Icecat
Product views:
89960
Info modified on:
09 Mar 2024, 14:28:18
Short summary description DELL NPOS - to be sold with Server only - 480GB SSD SATA Mixed Use 6Gbps 512e 2.5in Hot-plug, 3.5in HYB CARR Drive, S4610:

DELL NPOS - to be sold with Server only - 480GB SSD SATA Mixed Use 6Gbps 512e 2.5in Hot-plug, 3.5in HYB CARR Drive, S4610, 480 GB, 2.5", 6 Gbit/s

Long summary description DELL NPOS - to be sold with Server only - 480GB SSD SATA Mixed Use 6Gbps 512e 2.5in Hot-plug, 3.5in HYB CARR Drive, S4610:

DELL NPOS - to be sold with Server only - 480GB SSD SATA Mixed Use 6Gbps 512e 2.5in Hot-plug, 3.5in HYB CARR Drive, S4610. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.