DELL logo

DELL NPOS - to be sold with Server only - 900GB 15K RPM SAS 512n 2.5in Hot-plug Hard Drive, CK

Data-sheet quality:
created/standardized by Icecat
Product views:
57825
Info modified on:
04 Apr 2025, 11:57:18
Short summary description DELL NPOS - to be sold with Server only - 900GB 15K RPM SAS 512n 2.5in Hot-plug Hard Drive, CK:

DELL NPOS - to be sold with Server only - 900GB 15K RPM SAS 512n 2.5in Hot-plug Hard Drive, CK, 900 GB, 15000 RPM, 2.5", SAS

Long summary description DELL NPOS - to be sold with Server only - 900GB 15K RPM SAS 512n 2.5in Hot-plug Hard Drive, CK:

DELL NPOS - to be sold with Server only - 900GB 15K RPM SAS 512n 2.5in Hot-plug Hard Drive, CK. HDD capacity: 900 GB, HDD speed: 15000 RPM, HDD size: 2.5", Interface: SAS

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.