DELL logo

DELL 250GB SATA Hard Drive Kit f/ Optiplex 745 internal hard drive 7200 RPM 3.5" Serial ATA

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38230
Info modified on:
04 Apr 2025, 11:56:49
Short summary description DELL 250GB SATA Hard Drive Kit f/ Optiplex 745 internal hard drive 7200 RPM 3.5" Serial ATA:

DELL 250GB SATA Hard Drive Kit f/ Optiplex 745, 250 GB, 7200 RPM, 3.5", Serial ATA

Long summary description DELL 250GB SATA Hard Drive Kit f/ Optiplex 745 internal hard drive 7200 RPM 3.5" Serial ATA:

DELL 250GB SATA Hard Drive Kit f/ Optiplex 745. HDD capacity: 250 GB, HDD speed: 7200 RPM, HDD size: 3.5", Interface: Serial ATA

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.