DELL logo

DELL OptiPlex 5040 MT + E1715S Intel® Core™ i3 i3-6100 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27336
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL OptiPlex 5040 MT + E1715S Intel® Core™ i3 i3-6100 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black:

DELL OptiPlex 5040 MT + E1715S, 3.7 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description DELL OptiPlex 5040 MT + E1715S Intel® Core™ i3 i3-6100 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black:

DELL OptiPlex 5040 MT + E1715S. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: Mini Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.