DELL logo

DELL Inspiron 3910 Intel® Core™ i5 i5-12400 16 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 11 Home Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3265
Info modified on:
19 Jun 2024, 13:28:41
Short summary description DELL Inspiron 3910 Intel® Core™ i5 i5-12400 16 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 11 Home Tower PC Black:

DELL Inspiron 3910, Intel® Core™ i5, i5-12400, 16 GB, 1.26 TB, Windows 11 Home, 64-bit

Long summary description DELL Inspiron 3910 Intel® Core™ i5 i5-12400 16 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 11 Home Tower PC Black:

DELL Inspiron 3910. Processor family: Intel® Core™ i5, Processor model: i5-12400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel UHD Graphics 730. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Tower. Product type: PC. Weight: 6.6 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.