DELL logo

DELL SE2216H LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103536
Info modified on:
27 May 2024, 13:43:25
Short summary description DELL SE2216H LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black, Silver:

DELL SE2216H, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 12 ms, Black, Silver

Long summary description DELL SE2216H LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black, Silver:

DELL SE2216H. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Display surface: Matt, Response time: 12 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.