DELL logo

DELL OptiPlex 390 Intel® Core™ i5 i5-2400 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Desktop PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136465
Info modified on:
23 Jul 2024, 20:46:02
Short summary description DELL OptiPlex 390 Intel® Core™ i5 i5-2400 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Desktop PC Black:

DELL OptiPlex 390, 3.1 GHz, Intel® Core™ i5, 2 GB, 250 GB, DVD Super Multi, Windows 7 Professional

Long summary description DELL OptiPlex 390 Intel® Core™ i5 i5-2400 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Desktop PC Black:

DELL OptiPlex 390. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 250 W. Chassis type: Desktop. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.