DELL logo

DELL Vostro 3888 Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 1 TB HDD Ubuntu Linux Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87320
Info modified on:
09 Mar 2024, 14:26:42
Short summary description DELL Vostro 3888 Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 1 TB HDD Ubuntu Linux Mini Tower PC Black:

DELL Vostro 3888, 3.6 GHz, Intel® Core™ i3, 8 GB, 1 TB, DVD-RW, Ubuntu Linux

Long summary description DELL Vostro 3888 Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 1 TB HDD Ubuntu Linux Mini Tower PC Black:

DELL Vostro 3888. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-10100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Ubuntu Linux. Chassis type: Mini Tower. Product type: PC. Weight: 6.03 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.