DELL logo

DELL PowerVault MD3820i disk array 0.3 TB Rack (2U) Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85879
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL PowerVault MD3820i disk array 0.3 TB Rack (2U) Black:

DELL PowerVault MD3820i, 0.3 TB, HDD, Serial Attached SCSI (SAS), 2.5", Rack (2U), Black

Long summary description DELL PowerVault MD3820i disk array 0.3 TB Rack (2U) Black:

DELL PowerVault MD3820i. Total installed storage capacity: 0.3 TB, Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 2.5". Chassis type: Rack (2U). Number of storage drives supported: 24, Supported storage drive types: HDD & SSD. Width: 446.3 mm, Depth: 549 mm, Height: 86.8 mm, Weight: 24.2 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.