DELL logo

DELL Intel Core i3 6100 processor 3.7 GHz 3 MB L3

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45804
Info modified on:
14 Mar 2024, 19:27:50
Short summary description DELL Intel Core i3 6100 processor 3.7 GHz 3 MB L3:

DELL Intel Core i3 6100, Intel® Core™ i3, LGA 1151 (Socket H4), 14 nm, i3-6100, 3.7 GHz, 64-bit

Long summary description DELL Intel Core i3 6100 processor 3.7 GHz 3 MB L3:

DELL Intel Core i3 6100. Processor family: Intel® Core™ i3, Processor socket: LGA 1151 (Socket H4), Processor lithography: 14 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 64 GB, Memory types supported by processor: DDR3L-SDRAM, DDR4-SDRAM. On-board graphics card model: Intel® HD Graphics 530, Maximum on-board graphics card memory: 1.7 GB, On-board graphics card outputs supported: DVI, DisplayPort, Embedded DisplayPort (eDP), HDMI. Market segment: Desktop, PCI Express configurations: 1x16, 1x8+2x4, 2x8, Supported instruction sets: SSE4.1, SSE4.2

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.