DELL E3-1270 v2, Intel® Xeon® E3 V2 Family, LGA 1155 (Socket H2), 22 nm, Tray, E3-1270V2, 3.5 GHz
DELL E3-1270 v2. Processor family: Intel® Xeon® E3 V2 Family, Processor socket: LGA 1155 (Socket H2), Processor lithography: 22 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, PCI Express configurations: 1x16+1x4, 1x8+3x4, 2x8+1x4, Supported instruction sets: AVX, SSE4.1, SSE4.2. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x