DELL Intel Xeon E5-2609, Intel® Xeon® E5 Family, LGA 2011 (Socket R), 32 nm, E5-2609, 2.4 GHz, 64-bit
DELL Intel Xeon E5-2609. Processor family: Intel® Xeon® E5 Family, Processor socket: LGA 2011 (Socket R), Processor lithography: 32 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 384 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Supported instruction sets: AVX, Scalability: 2S