DELL logo

DELL Intel Pentium G6950 processor 2.8 GHz 3 MB L3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31563
Info modified on:
17 Jul 2025, 16:37:14
Short summary description DELL Intel Pentium G6950 processor 2.8 GHz 3 MB L3:

DELL Intel Pentium G6950, Intel Pentium G, LGA 1156 (Socket H), 32 nm, G6950, 2.8 GHz, 64-bit

Long summary description DELL Intel Pentium G6950 processor 2.8 GHz 3 MB L3:

DELL Intel Pentium G6950. Processor family: Intel Pentium G, Processor socket: LGA 1156 (Socket H), Processor lithography: 32 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 16 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card base frequency: 533 MHz. Market segment: Desktop, PCI Express configurations: 1x16, 2x8, Number of Processing Die Transistors: 382 M. Processor package size: 37.5 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.