DELL logo

DELL Inspiron 3721 Intel® Core™ i5 i5-3337U Laptop 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7670M Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29875
Info modified on:
23 Jan 2025, 18:55:24
Short summary description DELL Inspiron 3721 Intel® Core™ i5 i5-3337U Laptop 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7670M Black:

DELL Inspiron 3721, Intel® Core™ i5, 1.8 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 6 GB, 1 TB

Long summary description DELL Inspiron 3721 Intel® Core™ i5 i5-3337U Laptop 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7670M Black:

DELL Inspiron 3721. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.