DELL logo

DELL Latitude D630 Intel® Core™2 Duo T7100 Laptop 35.8 cm (14.1") 1 GB DDR2-SDRAM 80 GB HDD Windows 7 Home Premium Black, Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107029
Info modified on:
24 Jan 2025, 20:37:56
Short summary description DELL Latitude D630 Intel® Core™2 Duo T7100 Laptop 35.8 cm (14.1") 1 GB DDR2-SDRAM 80 GB HDD Windows 7 Home Premium Black, Grey:

DELL Latitude D630, Intel® Core™2 Duo, 1.8 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 1 GB, 80 GB

Long summary description DELL Latitude D630 Intel® Core™2 Duo T7100 Laptop 35.8 cm (14.1") 1 GB DDR2-SDRAM 80 GB HDD Windows 7 Home Premium Black, Grey:

DELL Latitude D630. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: T7100, Processor frequency: 1.8 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black, Grey. Weight: 2.27 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.