DELL logo

DELL OptiPlex GX520 Intel® Pentium® D 820 DDR2-SDRAM 80 GB HDD Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
455835
Info modified on:
19 Mar 2021, 15:59:42
Short summary description DELL OptiPlex GX520 Intel® Pentium® D 820 DDR2-SDRAM 80 GB HDD Windows 7 Home Premium Desktop PC Black:

DELL OptiPlex GX520, 2.8 GHz, Intel® Pentium® D, 820, 80 GB, DVD Super Multi, Windows 7 Home Premium

Long summary description DELL OptiPlex GX520 Intel® Pentium® D 820 DDR2-SDRAM 80 GB HDD Windows 7 Home Premium Desktop PC Black:

DELL OptiPlex GX520. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium® D, Processor model: 820. Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® GMA 950. Operating system installed: Windows 7 Home Premium. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.