DELL logo

DELL OptiPlex 360 DT Intel® Core™2 Duo E7400 4 GB DDR2-SDRAM 160 GB HDD Windows 7 Home Premium Desktop PC Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
246833
Info modified on:
21 Jun 2024, 09:30:03
Short summary description DELL OptiPlex 360 DT Intel® Core™2 Duo E7400 4 GB DDR2-SDRAM 160 GB HDD Windows 7 Home Premium Desktop PC Black, Silver:

DELL OptiPlex 360 DT, 2.8 GHz, Intel® Core™2 Duo, 4 GB, 160 GB, DVD±RW, Windows 7 Home Premium

Long summary description DELL OptiPlex 360 DT Intel® Core™2 Duo E7400 4 GB DDR2-SDRAM 160 GB HDD Windows 7 Home Premium Desktop PC Black, Silver:

DELL OptiPlex 360 DT. Processor frequency: 2.8 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7400. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Weight: 10.4 kg. Product colour: Black, Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.