DELL logo

DELL OptiPlex 740 AMD Athlon X2 4400+ 2 GB DDR2-SDRAM 80 GB HDD Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
222240
Info modified on:
14 Mar 2024, 18:01:26
Short summary description DELL OptiPlex 740 AMD Athlon X2 4400+ 2 GB DDR2-SDRAM 80 GB HDD Windows 7 Home Premium Desktop PC Black:

DELL OptiPlex 740, 2.2 GHz, AMD Athlon X2, 4400+, 2 GB, 80 GB, Windows 7 Home Premium

Long summary description DELL OptiPlex 740 AMD Athlon X2 4400+ 2 GB DDR2-SDRAM 80 GB HDD Windows 7 Home Premium Desktop PC Black:

DELL OptiPlex 740. Processor frequency: 2.2 GHz, Processor family: AMD Athlon X2, Processor model: 4400+. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Storage media: HDD. Operating system installed: Windows 7 Home Premium. Power supply: 280 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.