DELL logo

DELL 370-ADND memory module 16 GB DDR4 2400 MHz

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53061
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL 370-ADND memory module 16 GB DDR4 2400 MHz:

DELL 370-ADND, 16 GB, DDR4, 2400 MHz

Long summary description DELL 370-ADND memory module 16 GB DDR4 2400 MHz:

DELL 370-ADND. Component for: PC/Server, Internal memory: 16 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.