DELL logo

DELL Vostro 3667 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 710 Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17139
Info modified on:
14 Mar 2024, 17:09:04
Short summary description DELL Vostro 3667 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 710 Windows 10 Home Desktop PC Black:

DELL Vostro 3667, 3.7 GHz, Intel® Core™ i3, i3-6100, 4 GB, 1 TB, Windows 10 Home

Long summary description DELL Vostro 3667 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 710 Windows 10 Home Desktop PC Black:

DELL Vostro 3667. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GT 710. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.