DELL logo

DELL Inspiron 3662 Intel® Pentium® J4205 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99792
Info modified on:
14 Mar 2024, 17:26:26
Short summary description DELL Inspiron 3662 Intel® Pentium® J4205 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Desktop PC Black:

DELL Inspiron 3662, 1.5 GHz, Intel® Pentium®, 8 GB, 1 TB, DVD±RW, Windows 10

Long summary description DELL Inspiron 3662 Intel® Pentium® J4205 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Desktop PC Black:

DELL Inspiron 3662. Processor frequency: 1.5 GHz, Processor family: Intel® Pentium®, Processor model: J4205. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 505. Operating system installed: Windows 10, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Desktop. Product type: PC

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.