DELL logo

DELL Inspiron 3646 Intel® Celeron® J1800 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Small Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116560
Info modified on:
21 Oct 2022, 10:32:10
Short summary description DELL Inspiron 3646 Intel® Celeron® J1800 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Small Desktop PC Black:

DELL Inspiron 3646, 2.41 GHz, Intel® Celeron®, 4 GB, 500 GB, DVD±RW, FreeDOS

Long summary description DELL Inspiron 3646 Intel® Celeron® J1800 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Small Desktop PC Black:

DELL Inspiron 3646. Processor frequency: 2.41 GHz, Processor family: Intel® Celeron®, Processor model: J1800. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Chassis type: Small Desktop. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.