DELL logo

DELL Precision T3600 Intel® Xeon® E5 Family E5-1620 4 GB DDR3-SDRAM 500 GB HDD AMD FirePro W5000 Windows 7 Professional Tower Workstation Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
318877
Info modified on:
07 Oct 2024, 17:39:28
Short summary description DELL Precision T3600 Intel® Xeon® E5 Family E5-1620 4 GB DDR3-SDRAM 500 GB HDD AMD FirePro W5000 Windows 7 Professional Tower Workstation Black, Silver:

DELL Precision T3600, 3.6 GHz, Intel® Xeon® E5 Family, 4 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description DELL Precision T3600 Intel® Xeon® E5 Family E5-1620 4 GB DDR3-SDRAM 500 GB HDD AMD FirePro W5000 Windows 7 Professional Tower Workstation Black, Silver:

DELL Precision T3600. Processor frequency: 3.6 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-1620. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Discrete graphics card model: AMD FirePro W5000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 425 W. Chassis type: Tower. Product type: Workstation

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.