DELL logo

DELL Precision 3650 Intel® Core™ i5 i5-10505 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57248
Info modified on:
03 Mar 2025, 14:07:54
Short summary description DELL Precision 3650 Intel® Core™ i5 i5-10505 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black:

DELL Precision 3650, 3.2 GHz, Intel® Core™ i5, 16 GB, 512 GB, DVD±RW, Windows 10 Pro

Long summary description DELL Precision 3650 Intel® Core™ i5 i5-10505 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black:

DELL Precision 3650. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10505. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.