Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25165249 data-sheets &
28622 brands
– register (free)
Laptops
DELL Inspiron 3585 AMD Ryzen™ 5 2500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Ubuntu Linux Black
DELL Inspiron 3585 AMD Ryzen™ 5 2500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Ubuntu Linux Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for DELL 3585-7133
XML doc
Icecat LIVE: JS for DELL 3585-7133
Icecat Live DOC
JSON product data for DELL 3585-7133
JSON DOC
CSV product data for DELL 3585-7133
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
DELL
Product family:
Inspiron
Product series:
3000
Product name:
3585
Product code:
3585-7133
Category:
Laptops
Icecat Product ID:
87362562
Data-sheet quality:
created/standardized by Icecat
Product views:
63680
Info modified on:
24 Jan 2025, 20:50:47
DELL 3585-7133 user manual (21 MB)
DELL 3585-7133 (Icecat)
Embed the product datasheet into your content
XML product data for DELL 3585-7133
XML doc
Icecat LIVE: JS for DELL 3585-7133
Icecat Live DOC
JSON product data for DELL 3585-7133
JSON DOC
CSV product data for DELL 3585-7133
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE