Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
Laptops
DELL Vostro 3558 Intel® Pentium® 3825U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black
DELL Vostro 3558 Intel® Pentium® 3825U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for DELL 3558-5344
XML doc
Icecat LIVE: JS for DELL 3558-5344
Icecat Live DOC
JSON product data for DELL 3558-5344
JSON DOC
CSV product data for DELL 3558-5344
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
DELL
Product family:
Vostro
Product series:
3000
Product name:
3558
Product code:
3558-5344
GTIN (EAN/UPC):
5397063875344
Category:
Laptops
Icecat Product ID:
31284494
Data-sheet quality:
created/standardized by Icecat
Product views:
151387
Info modified on:
05 Nov 2025, 14:22:29
DELL 3558-5344 (Icecat)
Embed the product datasheet into your content
XML product data for DELL 3558-5344
XML doc
Icecat LIVE: JS for DELL 3558-5344
Icecat Live DOC
JSON product data for DELL 3558-5344
JSON DOC
CSV product data for DELL 3558-5344
CSV DOC
Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE