DELL logo

DELL Latitude 3540 Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD AMD Radeon HD 8850M Wi-Fi 4 (802.11n) Windows 7 Professional Italian Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48522
Info modified on:
02 Feb 2025, 23:03:41
Short summary description DELL Latitude 3540 Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD AMD Radeon HD 8850M Wi-Fi 4 (802.11n) Windows 7 Professional Italian Black:

DELL Latitude 3540, Intel® Core™ i5, 1.7 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description DELL Latitude 3540 Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD AMD Radeon HD 8850M Wi-Fi 4 (802.11n) Windows 7 Professional Italian Black:

DELL Latitude 3540. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.